TE Connectivity Through-Hole Resistors 1-1623807-4

Description
Body Features Lead Type : Radial-Leaded Pluggable Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 28 x 10 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Steel Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Pluggable Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 28 x 10 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Steel Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623807-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623807-4
Through-Hole Resistors 1-1623807-4
Body Features Lead Type : Radial-Leaded Pluggable Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 28 x 10 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Steel Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Radial-Leaded Pluggable

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 28 x 10 x 10

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1K

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Steel

Usage Conditions


  • Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1623807-4
Resistors 1-1623807-4
SQZ5 1K0 5% (METAL FILM)

SQZ5 1K0 5% (METAL FILM)

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1623807-4 1-1623807-4
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers