TE Connectivity Through-Hole Resistors 1-1623779-7

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 60 x 14 x 13.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 20 Resistance Class : Up to 1kω Resistance Value (OHM) : 15 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 60 x 14 x 13.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 20 Resistance Class : Up to 1kω Resistance Value (OHM) : 15 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623779-7 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623779-7
Through-Hole Resistors 1-1623779-7
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 60 x 14 x 13.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 20 Resistance Class : Up to 1kω Resistance Value (OHM) : 15 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 60 x 14 x 13.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 20
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 15

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1623779-7
Resistors 1-1623779-7
SQB20 15R 5% (WIRE)

SQB20 15R 5% (WIRE)

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1623779-7 1-1623779-7
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Power Rating 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers