TE Connectivity Through-Hole Resistors 1-1623775-4

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 50K Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 50K Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623775-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623775-4
Through-Hole Resistors 1-1623775-4
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 50K Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 10
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 50K

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
10W 300V Resistor - 53-1-1623775-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 300V Resistor
53-1-1623775-4
10W 300V Resistor 53-1-1623775-4
50kR 5% 10W Thru-Hole Resistor, Radial, 300V Product overview: 1-1623775-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1-1623775-4 can be used for catalog matching and distributor lookup.

50kR 5% 10W Thru-Hole Resistor, Radial, 300V Product overview: 1-1623775-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1-1623775-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - 1-1623775-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1623775-4
Resistors 1-1623775-4
MPC10 50K 5%

MPC10 50K 5%

Buy Now
Swedesboro, NJ, United States
Resistors
1-1623775-4
Resistors 1-1623775-4
Resistors

Resistors

Buy Now
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1079908-1-1623775-4
Resistors - Through Hole Resistors 1079908-1-1623775-4
Win Source Part Number: 1079908-1-1623775-4 Category: Resistors>Through Hole Resistors Series: MPC, CGS Features: Flame Proof, Non-Inductive, Safety Package: Box Height - Seated (Max): 1.000" (25.40mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 10W Composition: Thick Film Number of Terminations: 2 Resistance: 50 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.000" L x 0.100" W (25.40mm x 2.54mm) Alternative Parts (Cross-Reference): MPC52503J; SQMR747KJ; SQMR1047KJ; SQMR547KJ; 1-1623783-3; 416PA503M; TA310PA50K0J; SM102035002JE; TA305PA50K0JE; CCF0747K0JKE36MPC108 503J; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 2266-1-1623775-4 Base Product Number: 1623775

Win Source Part Number: 1079908-1-1623775-4
Category: Resistors>Through Hole Resistors
Series: MPC, CGS
Features: Flame Proof, Non-Inductive, Safety
Package: Box
Height - Seated (Max): 1.000" (25.40mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.000" L x 0.100" W (25.40mm x 2.54mm)
Alternative Parts (Cross-Reference): MPC52503J; SQMR747KJ; SQMR1047KJ; SQMR547KJ; 1-1623783-3; 416PA503M; TA310PA50K0J; SM102035002JE; TA305PA50K0JE; CCF0747K0JKE36MPC108503J;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 2266-1-1623775-4
Base Product Number: 1623775

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 1-1623775-4 53-1-1623775-4 1-1623775-4 1079908-1-1623775-4
Product Name Through-Hole Resistors 10W 300V Resistor Resistors Resistors - Through Hole Resistors
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers