1-1623750-1 -- ER58 1R0 5% AMMO AMP - TE CONNECTIVITY
TE Connectivity
Er58 1R0 5% Ammo Amp - Te Connectivity
1-1623750-1
Description
ER58 1R0 5% AMMO
Description
ER58 1R0 5% AMMO
Suppliers
Er58 1R0 5% Ammo Amp - Te Connectivity
75AC4249
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC4249 |
|
Product Name
|
Er58 1R0 5% Ammo Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details