1-1623732-5 -- BCHE 7 W 1K5 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 7 W 1K5 5% Amp - Te Connectivity
1-1623732-5
Description
BCHE 7 W 1K5 5%
Description
BCHE 7 W 1K5 5%
Suppliers
Bche 7 W 1K5 5% Amp - Te Connectivity
35AC6536
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC6536 |
|
Product Name
|
Bche 7 W 1K5 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers