1-1623728-0 -- BCHE 11 W 1R5 10% AMP - TE CONNECTIVITY
TE Connectivity
Bche 11 W 1R5 10% Amp - Te Connectivity
1-1623728-0
Description
BCHE 11 W 1R5 10%
Description
BCHE 11 W 1R5 10%
Suppliers
Bche 11 W 1R5 10% Amp - Te Connectivity
35AC6529
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC6529 |
|
Product Name
|
Bche 11 W 1R5 10% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details