1-1623714-8 -- FCB4 330R 5% HP AMP - TE CONNECTIVITY
TE Connectivity
Fcb4 330R 5% Hp Amp - Te Connectivity
1-1623714-8
Description
FCB4 330R 5% HP
Description
FCB4 330R 5% HP
Suppliers
Fcb4 330R 5% Hp Amp - Te Connectivity
75AC4236
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC4236 |
|
Product Name
|
Fcb4 330R 5% Hp Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details