1-1622894-0 -- CRG0603 1% 24K9 AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 24K9 Amp - Te Connectivity
1-1622894-0
Description
CRG0603 1% 24K9
Description
CRG0603 1% 24K9
Suppliers
Crg0603 1% 24K9 Amp - Te Connectivity
40AJ9475
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
40AJ9475 |
|
Product Name
|
Crg0603 1% 24K9 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details