TE Connectivity Electromechanical Relays & Contactors 1-1618416-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KIL0VAC EV210 series contactor is a hermetically sealed, high-voltage DC contactor designed for applications such as EV charging stations and battery energy storage systems, with a continuous current rating of 500 A at 85°C and a rated voltage of up to 1500 VDC. It features a 1 Form X SPST-NO-DM main contact and a 1 Form A SPST-NO auxiliary contact, operates over a temperature range of -40°C to +85°C, and has a coil voltage range of 24-48 VDC, with a hold power of 1.7 W at 12 VDC. The unit weighs 0.43 kg, uses bottom mounting with male 10 mm x M8 terminals, and is UL recognized (File E208033) and RoHS compliant. Its mechanical life is 1 million cycles, and it includes a built-in coil economizer that limits back EMF to 0V.

Datasheet Summary
Powered by GS/AI

The KIL0VAC EV210 series contactor is a hermetically sealed, high-voltage DC contactor designed for applications such as EV charging stations and battery energy storage systems, with a continuous current rating of 500 A at 85°C and a rated voltage of up to 1500 VDC. It features a 1 Form X SPST-NO-DM main contact and a 1 Form A SPST-NO auxiliary contact, operates over a temperature range of -40°C to +85°C, and has a coil voltage range of 24-48 VDC, with a hold power of 1.7 W at 12 VDC. The unit weighs 0.43 kg, uses bottom mounting with male 10 mm x M8 terminals, and is UL recognized (File E208033) and RoHS compliant. Its mechanical life is 1 million cycles, and it includes a built-in coil economizer that limits back EMF to 0V.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618416-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618416-0
Electromechanical Relays & Contactors 1-1618416-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Copper

Dimensions


  • Wire Size (AWG) : 4/0

Electrical Characteristics


  • Coil Resistance (OHM) : 11
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1618416-0
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
View Details
3 suppliers
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414286-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
6 suppliers