TE Connectivity Electromechanical Relays & Contactors 1-1618414-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form C, SPDT Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : 98.3 - 117 Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 50 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : 1/4-20 UNC
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form C, SPDT Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : 98.3 - 117 Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 50 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : 1/4-20 UNC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KILOVAC K250 is a hermetically sealed high-voltage DC contactor rated for 250 A continuous current and 1000 Vdc switching, designed for bi-directional power switching in harsh environments. It features a single-pole normally open main contact and a single-pole double-throw auxiliary contact, with an electronic coil economizer reducing holding power to 5.2 W typical. The contactor weighs 180 g and measures 50.74 mm × 45.39 mm × 39.31 mm, with chassis mounting via 1/4-20 UNC threads requiring 50 in-lbs max torque. Flying leads terminate the coil and auxiliary contacts, each 381 mm long. Operating temperature ranges from -40°C to +85°C, with a mechanical life of 100,000 cycles. Shock and vibration tolerances are 20G and 15Gpk, respectively.

Datasheet Summary
Powered by GS/AI

The KILOVAC K250 is a hermetically sealed high-voltage DC contactor rated for 250 A continuous current and 1000 Vdc switching, designed for bi-directional power switching in harsh environments. It features a single-pole normally open main contact and a single-pole double-throw auxiliary contact, with an electronic coil economizer reducing holding power to 5.2 W typical. The contactor weighs 180 g and measures 50.74 mm × 45.39 mm × 39.31 mm, with chassis mounting via 1/4-20 UNC threads requiring 50 in-lbs max torque. Flying leads terminate the coil and auxiliary contacts, each 381 mm long. Operating temperature ranges from -40°C to +85°C, with a mechanical life of 100,000 cycles. Shock and vibration tolerances are 20G and 15Gpk, respectively.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618414-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618414-2
Electromechanical Relays & Contactors 1-1618414-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form C, SPDT Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : 98.3 - 117 Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 50 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : 1/4-20 UNC

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form C, SPDT
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (MMSQ) : 98.3 - 117
  • Wire Size (AWG) : 4/0

Electrical Characteristics


  • Coil Resistance (OHM) : 8
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 250
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 50

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : 1/4-20 UNC
Buy Now Datasheet
Relays - 1-1618414-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST-NO, 250A

CONTACTOR, SPST-NO, 250A

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618414-2 1-1618414-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers