TE Connectivity Electromechanical Relays & Contactors 1-1618256-4

Description
Configuration Features Contact Arrangement : 1 Form B SPST-NC Relay Options : Power Switching, Not RF Rated Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Stud Terminals
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form B SPST-NC Relay Options : Power Switching, Not RF Rated Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Stud Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618256-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618256-4
Electromechanical Relays & Contactors 1-1618256-4
Configuration Features Contact Arrangement : 1 Form B SPST-NC Relay Options : Power Switching, Not RF Rated Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Stud Terminals

Configuration Features


  • Contact Arrangement : 1 Form B SPST-NC
  • Relay Options : Power Switching, Not RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 70
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VDC) : 1800
  • Contact Voltage Rating (VDC) : 28 - 1800

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Stud Terminals
Buy Now
Relays - 1-1618256-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-N

RELAY, VACUUM, SPST-N

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1-1618256-4
General Purpose Relays 1-1618256-4
General Purpose Relays RELAY VACUUM SPST-N

General Purpose Relays RELAY VACUUM SPST-N

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1618256-4 1-1618256-4 1-1618256-4
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Electromechanical Relays & Contactors - 1-1414099-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
5 suppliers