TE Connectivity Electromechanical Relays & Contactors 1-1618241-9

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Flying Leads
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618241-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618241-9
Electromechanical Relays & Contactors 1-1618241-9
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : Power Switching, RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 30
  • Contact Voltage Rating (VDC) : 10

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >25 - ≤32

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Stud Terminals
  • Main Termination & Connection Type : Flying Leads
Buy Now
Relays - 1-1618241-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NO

RELAY, VACUUM, SPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618241-9 1-1618241-9
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Relays - 1-1393238-7 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - 1-1393092-5 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details