TE Connectivity Electromechanical Relays & Contactors 1-1618241-0

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Flying Leads
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618241-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618241-0
Electromechanical Relays & Contactors 1-1618241-0
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 30
  • Contact Voltage Rating (VDC) : 10

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >25 - ≤32

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Flying Leads
Buy Now
Relays - 1-1618241-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NO

RELAY, VACUUM, SPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618241-0 1-1618241-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1415030-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers