TE Connectivity Protective Relays 1-1618060-7

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 100.08 MM  [3.94 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VDC) : 28 Product Type Features Protection Function : Overcurrent Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 100.08 MM  [3.94 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VDC) : 28 Product Type Features Protection Function : Overcurrent Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1-1618060-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1-1618060-7
Protective Relays 1-1618060-7
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 100.08 MM  [3.94 INCH ] Electrical Characteristics Actuating System : DC, AC Input Voltage (VDC) : 28 Product Type Features Protection Function : Overcurrent Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 96.5 MM  [3.8 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 100.08 MM  [3.94 INCH ]

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VDC) : 28

Product Type Features


  • Protection Function : Overcurrent
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Relays - 1-1618060-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR CURRENT REL

WILMAR CURRENT REL

Buy Now
Protection Relays & Systems - 1-1618060-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
1-1618060-7
Protection Relays & Systems 1-1618060-7
1100DC-22SX=WILMAR CURRENT REL

1100DC-22SX=WILMAR CURRENT REL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 1-1618060-7 1-1618060-7 1-1618060-7
Product Name Protective Relays Relays Protection Relays & Systems
Approvals Not EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393809-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415535-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
TO-5/.100 Grid Relays - 1617109-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 185 F (-55 to 85 C)
DC Coil Voltage 26.5 volts
View Details
Relays - 1-1618112-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers