TE Connectivity Electromechanical Relays & Contactors 1-1618058-2

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Single or Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Operation/Applicatio n Current Type : AC & DC Protection Function : Over/Undervoltage Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 40 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Single or Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Operation/Applicatio n Current Type : AC & DC Protection Function : Over/Undervoltage Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 40 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618058-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618058-2
Electromechanical Relays & Contactors 1-1618058-2
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Single or Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Operation/Applicatio n Current Type : AC & DC Protection Function : Over/Undervoltage Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 40 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Phase : Single or Three

Dimensions


  • Product Height (MM) : 112
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 100 - 140
  • Input Voltage (VDC) : 100 - 200

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole, Snap-On

Operation/Application


  • Current Type : AC & DC
  • Protection Function : Over/Undervoltage

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 40 - 400

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Relays - 1-1618058-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
OVER/UNDERVOLTAGE R

OVER/UNDERVOLTAGE R

Buy Now
Voltage Monitoring Relay, Dpdt, 32Vdc; Coil Voltage Cii Te Connectivity - 97H8958 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitoring Relay, Dpdt, 32Vdc; Coil Voltage Cii Te Connectivity
97H8958
Voltage Monitoring Relay, Dpdt, 32Vdc; Coil Voltage Cii Te Connectivity 97H8958
VOLTAGE MONITORING RELAY, DPDT, 32VDC; Coil Voltage:140VAC; Contact Configuration:DPDT; Product Range:WD Series; Relay Mounting:DIN Rail; Contact Current:-; Relay Terminals:Screw; Contact Voltage AC Nom:140V; Contact Material:- RoHS Compliant: No

VOLTAGE MONITORING RELAY, DPDT, 32VDC; Coil Voltage:140VAC; Contact Configuration:DPDT; Product Range:WD Series; Relay Mounting:DIN Rail; Contact Current:-; Relay Terminals:Screw; Contact Voltage AC Nom:140V; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 1-1618058-2 1-1618058-2 97H8958
Product Name Electromechanical Relays & Contactors Relays Voltage Monitoring Relay, Dpdt, 32Vdc; Coil Voltage Cii Te Connectivity
Approvals Out of Scope for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Specs
Relay Type General
View Details
Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers