TE Connectivity Electromechanical Relays & Contactors 1-1618002-8

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3.14 Coil Voltage Rating (VDC) : 9 - 36 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3.14 Coil Voltage Rating (VDC) : 9 - 36 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618002-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618002-8
Electromechanical Relays & Contactors 1-1618002-8
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3.14 Coil Voltage Rating (VDC) : 9 - 36 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO
  • Relay Options : Not RF Rated, Power Switching

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 3.14
  • Coil Voltage Rating (VDC) : 9 - 36
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900
  • Contact Voltage Rating (VDC) : 12 - 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Stud Terminals
Buy Now
Relays - 1-1618002-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST-NO WITH

RELAY, SPST-NO WITH

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - 1-1618002-8 - 1034459-1-1618002-8 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 1-1618002-8
1034459-1-1618002-8
Power Relays, Over 2 Amps - 1-1618002-8 1034459-1-1618002-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034459-1-1618002-8 Termination: Screw Contact Material: Copper Current Rating: 200 A Number of Contacts: 1 Operating Supply Voltage: 900 V Coil Resistance: 3.14 Ω Coil Current: 3.8 A Contact Current Rating: 500 A Operate Time: 15 ms Coil Type: Non-Latching Switching Voltage: 2.2 kV Height: 55.81 mm Weight: 425 g Number of Pins: 2 Categories: Power Relays,Over 2 Amps Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): EV200H1ANA; LEV200A4NAF; LEV200A5ANAEV200HAAN A; EV200HAANA.; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Flanges, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536410020 Max Voltage Rating (DC): 2.2 kV REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 500 A Ambient Temperature Range High: 85 °C Throw Configuration: SPST Coil Voltage (DC): 36 V Coil Voltage (AC): 2.2 kV Switching Current: 500 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034459-1-1618002-8
Termination: Screw
Contact Material: Copper
Current Rating: 200 A
Number of Contacts: 1
Operating Supply Voltage: 900 V
Coil Resistance: 3.14 Ω
Coil Current: 3.8 A
Contact Current Rating: 500 A
Operate Time: 15 ms
Coil Type: Non-Latching
Switching Voltage: 2.2 kV
Height: 55.81 mm
Weight: 425 g
Number of Pins: 2
Categories: Power Relays,Over 2 Amps
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): EV200H1ANA; LEV200A4NAF; LEV200A5ANAEV200HAANA; EV200HAANA.;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Flanges, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536410020
Max Voltage Rating (DC): 2.2 kV
REACH SVHC: No SVHC
ELV: Compliant
Max Current Rating: 500 A
Ambient Temperature Range High: 85 °C
Throw Configuration: SPST
Coil Voltage (DC): 36 V
Coil Voltage (AC): 2.2 kV
Switching Current: 500 A

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1618002-8 1-1618002-8 1034459-1-1618002-8
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps - 1-1618002-8
Approvals EU ELV Compliant; RoHS RoHS
DC Voltage 900 volts
DC Coil Voltage 9 to 36 volts 36 volts
Unlock Full Specs
to access all available technical data