TE Connectivity Mid-Range Relays 1-1617756-7

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 12 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 12 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 1-1617756-7 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
1-1617756-7
Mid-Range Relays 1-1617756-7
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 12 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 12
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : Without
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Resistance (OHM) : 290
  • Mid-Range Relay Coil Voltage Rating (VDC) : 28
  • Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz)
  • Shock : 100G's, 6ms
  • Vibration : 20G's, 57 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Solder Hooks

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1617756-7
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1-1617074-2 - TE Connectivity
Specs
Mounting Chassis Mount
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Electromechanical Relays & Contactors - 1-1393767-1 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Signal Relays - 1393817-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers