TE Connectivity Electromechanical Relays & Contactors 1-1617515-4

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .642 Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .642 Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1617515-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1617515-4
Electromechanical Relays & Contactors 1-1617515-4
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .642 Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .642
  • Coil Resistance (OHM) : 56
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 2
  • Contact Switching Voltage (Max) (VDC) : 28

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 1-1617515-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Special Military and Fifth Size Relays

Special Military and Fifth Size Relays

Buy Now
Relays - Signal Relays, Up to 2 Amps - 1050643-1-1617515-4 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1050643-1-1617515-4
Relays - Signal Relays, Up to 2 Amps 1050643-1-1617515-4
Win Source Part Number: 1050643-1-1617515-4 Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-39016/13, 3SBC, CII Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 4 ms Relay Type: General Purpose Contact Rating (Current): 2 A Release Time: 4 ms Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 1-1617515-43SBC1663A 2; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 3SBC1663A2 Base Product Number: 1617515 RoHS Status: RoHS non-compliant

Win Source Part Number: 1050643-1-1617515-4
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/13, 3SBC, CII
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 1
Operate Time: 4 ms
Relay Type: General Purpose
Contact Rating (Current): 2 A
Release Time: 4 ms
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 1-1617515-43SBC1663A2;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 3SBC1663A2
Base Product Number: 1617515
RoHS Status: RoHS non-compliant

Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1-1617515-4
Relays - Signal Relays, Up to 2 Amps 1-1617515-4
RELAY GENERAL PURPOSE DPDT 2A

RELAY GENERAL PURPOSE DPDT 2A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1-1617515-4 1-1617515-4 1050643-1-1617515-4 1-1617515-4
Product Name Electromechanical Relays & Contactors Relays Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.6420 watts
Unlock Full Specs
to access all available technical data