Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020232-1-1617146-7
Termination: PC Pins
Coil Resistance: 50 Ω
Contact Current Rating: 1 A
Coil Power: 500 mW
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-1617146-7JMGACD-5M
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020232-1-1617146-7 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1-1617146-7 |