Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 1 Form A (NO)
Dimensions Product Height : 6.99 MM [.275 INCH ] Product Length : 9.4 MM [.37 INCH ] Product Width : 8.51 MM [.335 INCH ]
Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : .35 Load Voltage Rating (VDC) : 200
Mechanical Attachment Product Mount Type : Plain Case
Operation/Applicatio
n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms
Packaging Features Packaging Method : Tray/Box
Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Device Package Style : DIP
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 1 Form A (NO)
Dimensions
- Product Height : 6.99 MM [.275 INCH ]
- Product Length : 9.4 MM [.37 INCH ]
- Product Width : 8.51 MM [.335 INCH ]
Electrical Characteristics
- Input Voltage Range (VDC) : 3.8 - 32
- Isolation Voltage (VRMS) : 1000
- Load Current Rating (MAMP) : .35
- Load Voltage Rating (VDC) : 200
Mechanical Attachment
- Product Mount Type : Plain Case
Operation/Application
- Input Voltage Type : DC
- Load Voltage Type : DC
- Shock Resistance : 1500G's, .5ms
Packaging Features
- Packaging Method : Tray/Box
Termination Features
- Relay Connection Type : PCB Termination
- Terminal Configuration : Solder Pins
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]