TE Connectivity Chassis Mount Resistors 1-1614770-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 36 MM  [1.417 INCH ] Product Length : 67 MM  [2.638 INCH ] Product Width : 60.25 MM  [2.372 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 2.2 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±150
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 36 MM  [1.417 INCH ] Product Length : 67 MM  [2.638 INCH ] Product Width : 60.25 MM  [2.372 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 2.2 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-1614770-8
Chassis Mount Resistors 1-1614770-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 36 MM  [1.417 INCH ] Product Length : 67 MM  [2.638 INCH ] Product Width : 60.25 MM  [2.372 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 2.2 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±150

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 36 MM  [1.417 INCH ]
  • Product Length : 67 MM  [2.638 INCH ]
  • Product Width : 60.25 MM  [2.372 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 250
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 2.2

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Screw Terminals
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Temperature Coefficient (PPMC) : ±150
Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
963943-1-1614770-8
Resistors - Chassis Mount Resistors 963943-1-1614770-8
Win Source Part Number: 963943-1-1614770-8 Category: Resistors>Chassis Mount Resistors Series: BDS, CGS Features: RF, High Frequency Package: Box Height - Seated (Max): 1.417" (36.00mm) Standard Package: 1 Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Lead Style: M4 Threaded Power (Watts): 250W Mounting Feature: Flanges Composition: Thick Film Resistance: 2.2 Ohms Coating, Housing Type: Epoxy Coated Package / Case: Box Temperature Range - Operating: -55°C ~ 125°C Dimension: 2.638" L x 2.372" W (67.00mm x 60.25mm) Alternative Parts (Cross-Reference): BDS2A1002R2K; E300K2R0E; WFH160L2R0KE; E300K2R0; TAP600K2R0E; C300K2R0E1-1614770-8 .; BDS2A2502R2K; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 2266-1-1614770-8 Base Product Number: 1614770

Win Source Part Number: 963943-1-1614770-8
Category: Resistors>Chassis Mount Resistors
Series: BDS, CGS
Features: RF, High Frequency
Package: Box
Height - Seated (Max): 1.417" (36.00mm)
Standard Package: 1
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Lead Style: M4 Threaded
Power (Watts): 250W
Mounting Feature: Flanges
Composition: Thick Film
Resistance: 2.2 Ohms
Coating, Housing Type: Epoxy Coated
Package / Case: Box
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 2.638" L x 2.372" W (67.00mm x 60.25mm)
Alternative Parts (Cross-Reference): BDS2A1002R2K; E300K2R0E; WFH160L2R0KE; E300K2R0; TAP600K2R0E; C300K2R0E1-1614770-8 .; BDS2A2502R2K;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 2266-1-1614770-8
Base Product Number: 1614770

Buy Now Datasheet
2.2 Ohm 250W Resistor - 54-1-1614770-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 Ohm 250W Resistor
54-1-1614770-8
2.2 Ohm 250W Resistor 54-1-1614770-8
Res Thick Film 2.2 Ohm 10% 250W 150ppm/C Molded Screw Terminal Bolt-On Product overview: 1-1614770-8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 Ohm, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-1-1614770-8 can be used for catalog matching and distributor lookup.

Res Thick Film 2.2 Ohm 10% 250W 150ppm/C Molded Screw Terminal Bolt-On Product overview: 1-1614770-8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 Ohm, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-1-1614770-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - 1-1614770-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1614770-8
Resistors 1-1614770-8
BDS 2 A 250 2R2 10%

BDS 2 A 250 2R2 10%

Buy Now
Swedesboro, NJ, United States
Resistors
1-1614770-8
Resistors 1-1614770-8
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1-1614770-8 963943-1-1614770-8 54-1-1614770-8 1-1614770-8
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors 2.2 Ohm 250W Resistor Resistors
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers