TE Connectivity Power Cable Assemblies 1-161347-2

Description
Body Features Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : Yes Number of Positions : 20 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Nylon - GF Industry Standards IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .11 M  [.36 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly
Request a Quote
Description
Body Features Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : Yes Number of Positions : 20 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Nylon - GF Industry Standards IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .11 M  [.36 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1-161347-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1-161347-2
Power Cable Assemblies 1-161347-2
Body Features Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : Yes Number of Positions : 20 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Nylon - GF Industry Standards IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .11 M  [.36 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly

Body Features


  • Equalized : No
  • Power Cable Assembly Color : None

Configuration Features


  • Keyed : Yes
  • Number of Positions : 20
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : Nylon - GF

Industry Standards


  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .11 M  [.36 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Power Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly
Buy Now
Cable Assemblies - 1-161347-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1-161347-2
Cable Assemblies 1-161347-2
MICRO-MATCH LEAD

MICRO-MATCH LEAD

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1-161347-2
Cable Assemblies 1-161347-2
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 1-161347-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
1-161347-2
Cable Assemblies - Rectangular Cable Assemblies 1-161347-2
MICRO-MATCH LEAD

MICRO-MATCH LEAD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-161347-2 1-161347-2 1-161347-2
Product Name Power Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.3609 ft (1.1 dm) 0.3610 ft (1.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details