TE Connectivity DC Jack Connectors 1-1612962-3

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8, 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8, 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1-1612962-3 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1-1612962-3
DC Jack Connectors 1-1612962-3
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8, 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8, 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A109007-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A109007-ND
Blade Type Power Connector Assemblies A109007-ND
"10 Position Plug, Male Blades Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle"

"10 Position Plug, Male Blades Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle"

Buy Now Datasheet
Battery Holders, Clips & Contacts - 1-1612962-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1-1612962-3
Battery Holders, Clips & Contacts 1-1612962-3
2MM PITCH BATTERY PLUG ASSEMBL

2MM PITCH BATTERY PLUG ASSEMBL

Buy Now
Blade Type Power Connectors - 1-1612962-3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1-1612962-3
Blade Type Power Connectors 1-1612962-3
CONN PLUG 10POS 2.50MM R/A SLDR

CONN PLUG 10POS 2.50MM R/A SLDR

Supplier's Site Datasheet
2Mm Pitch Battery Plug Assembl Amp - Te Connectivity - 46P4490 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Plug Assembl Amp - Te Connectivity
46P4490
2Mm Pitch Battery Plug Assembl Amp - Te Connectivity 46P4490
2MM PITCH BATTERY PLUG ASSEMBL

2MM PITCH BATTERY PLUG ASSEMBL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1612962-3 A109007-ND 1-1612962-3 1-1612962-3 46P4490
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Battery Holders, Clips & Contacts Blade Type Power Connectors 2Mm Pitch Battery Plug Assembl Amp - Te Connectivity
Connector Type Board to Board Connector Plug, Male Blades
Mounting Board Mount Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data