TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1612257-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 14.8 MM  [.582 INCH ] Connector Length : 35.6 MM  [1.399 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 49 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 14.8 MM  [.582 INCH ] Connector Length : 35.6 MM  [1.399 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 49 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1612257-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1612257-2
Rectangular Wire & Cable Connectors & Housings 1-1612257-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 14.8 MM  [.582 INCH ] Connector Length : 35.6 MM  [1.399 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 49 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 14.8 MM  [.582 INCH ]
  • Connector Length : 35.6 MM  [1.399 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 49

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-1612257-2
Electronic Connector 340-1-1612257-2
12 Pos Female IDC Wire Housing, Black, Copper Alloy, UL94 V-0 Product overview: 1-1612257-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1612257-2 can be used for catalog matching and distributor lookup.

12 Pos Female IDC Wire Housing, Black, Copper Alloy, UL94 V-0 Product overview: 1-1612257-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1612257-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings - 1365829-1-1612257-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
1365829-1-1612257-2
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings 1365829-1-1612257-2
Win Source Part Number: 1365829-1-1612257-2 Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini CT Package: Bulk Product Status: Active Base Product Number: 1612257 Mounting Type: Panel Mount HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Connector Type: Housing for Female Sockets Number of Positions: 12 Note: Contacts Not Included Connector Style: Mini CT Connector Usage: Receptacle

Win Source Part Number: 1365829-1-1612257-2
Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini CT
Package: Bulk
Product Status: Active
Base Product Number: 1612257
Mounting Type: Panel Mount
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Connector Type: Housing for Female Sockets
Number of Positions: 12
Note: Contacts Not Included
Connector Style: Mini CT
Connector Usage: Receptacle

Buy Now Datasheet
Backplane Connector Housings - 1-1612257-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1-1612257-2-ND
Backplane Connector Housings 1-1612257-2-ND
12 Position Housing for Female Sockets Connector Black Panel Mount Mini CT

12 Position Housing for Female Sockets Connector Black Panel Mount Mini CT

Buy Now Datasheet
Rec Assy 12P ,mini Ct Dc Drawe Amp - Te Connectivity - 40AJ9382 - Newark, An Avnet Company
Chicago, IL, United States
Rec Assy 12P ,mini Ct Dc Drawe Amp - Te Connectivity
40AJ9382
Rec Assy 12P ,mini Ct Dc Drawe Amp - Te Connectivity 40AJ9382
REC ASSY 12P ,MINI CT DC DRAWE

REC ASSY 12P ,MINI CT DC DRAWE

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1612257-2 340-1-1612257-2 1365829-1-1612257-2 1-1612257-2-ND 40AJ9382
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings Backplane Connector Housings Rec Assy 12P ,mini Ct Dc Drawe Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp/IDC IDC
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111689-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Connector Accessories - 1734-1518-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers