10000pF Feed Through Capacitor 250V 63A Axial - Threaded Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | CCM1794-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| Capacitance Range | 0.0100 microF |