Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (230VAC, 50Hz) : 3 Operating Voltage (VAC) : 440
Mechanical Attachment Product Mount Type : Chassis Mount
Product Type Features Filtering Requirements : Filtered Input Termination Type : FASTON Output Termination Type : .250" FASTON
Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics
- Current Rating (AMP) : 1
- Leakage Current (Max) (230VAC, 50Hz) : 3
- Operating Voltage (VAC) : 440
Mechanical Attachment
- Product Mount Type : Chassis Mount
Product Type Features
- Filtering Requirements : Filtered
- Input Termination Type : FASTON
- Output Termination Type : .250" FASTON
Usage Conditions
- Operating Temperature Range (DEGC) : -25 - 85