TE Connectivity DC Filters 1-1609091-4

Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 60 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : DIN Type Terminals Output Termination Type : Wire Lead Signal Characteristics Number of Channels : 3 Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 60 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : DIN Type Terminals Output Termination Type : Wire Lead Signal Characteristics Number of Channels : 3 Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 1-1609091-4 - TE Connectivity
Berwyn, PA, United States
DC Filters
1-1609091-4
DC Filters 1-1609091-4
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 60 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : DIN Type Terminals Output Termination Type : Wire Lead Signal Characteristics Number of Channels : 3 Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Product Orientation : Right Angle

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Operating Voltage (VDC) : 60

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : DIN Type Terminals
  • Output Termination Type : Wire Lead

Signal Characteristics


  • Number of Channels : 3

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now Datasheet
Mri Led Lighting Filter, 3A, 60V, Tb; Filter Applications Corcom Te Connectivity - 83AC8577 - Newark, An Avnet Company
Chicago, IL, United States
Mri Led Lighting Filter, 3A, 60V, Tb; Filter Applications Corcom Te Connectivity
83AC8577
Mri Led Lighting Filter, 3A, 60V, Tb; Filter Applications Corcom Te Connectivity 83AC8577
MRI LED LIGHTING FILTER, 3A, 60V, TB; Filter Applications:General Purpose; Voltage Rating:60VDC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

MRI LED LIGHTING FILTER, 3A, 60V, TB; Filter Applications:General Purpose; Voltage Rating:60VDC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-1609091-4 83AC8577
Product Name DC Filters Mri Led Lighting Filter, 3A, 60V, Tb; Filter Applications Corcom Te Connectivity
Filter Type DC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEHD10ABSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
DC Filters - 1-2443555-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-15KESS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
DC Filters - 1-2443554-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers