TE Connectivity Quick Connects, Quick Disconnect Connectors 1-160759-1

Description
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A99650CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99650CT-ND
Quick Connects, Quick Disconnect Connectors A99650CT-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99650TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99650TR-ND
Quick Connects, Quick Disconnect Connectors A99650TR-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 1-160759-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-160759-1
Contacts 1-160759-1
POSITIVE LOCK 250 REC 0.5-1.5MM2 PTPBR

POSITIVE LOCK 250 REC 0.5-1.5MM2 PTPBR

Buy Now
Contacts - 1-160759-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-160759-1
Contacts 1-160759-1
POSITIVE LOCK RECEPTA

POSITIVE LOCK RECEPTA

Buy Now
Swedesboro, NJ, United States
Contacts
1-160759-1
Contacts 1-160759-1
Contacts

Contacts

Buy Now
Terminals - 1-160759-1 - 850370-1-160759-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1-160759-1
850370-1-160759-1
Terminals - 1-160759-1 850370-1-160759-1
Manufacturer: TE Connectivity Win Source Part Number: 850370-1-160759-1 Series: Mark I Features: Quick Connect Connector Package: Reel - TR Family Name: 160759 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.90.4000 Other Part Number: -1-160759-1-CSI, A99650CT, -1-160759-1-SI, -1-160759-1-LSI, A99650TR, 11607591

Manufacturer: TE Connectivity
Win Source Part Number: 850370-1-160759-1
Series: Mark I
Features: Quick Connect Connector
Package: Reel - TR
Family Name: 160759
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.90.4000
Other Part Number: -1-160759-1-CSI, A99650CT, -1-160759-1-SI, -1-160759-1-LSI, A99650TR, 11607591

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1-160759-1
Electronic Connector 392-1-160759-1
Female Receptacle Terminal, Tin Plated Brass, 20-16 AWG, 6.35mm Tab Product overview: 1-160759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-160759-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, Tin Plated Brass, 20-16 AWG, 6.35mm Tab Product overview: 1-160759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-160759-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1-160759-1
Terminals 1-160759-1
Terminals .250 RECEPTACLE Reel of 1500

Terminals .250 RECEPTACLE Reel of 1500

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 67C3590 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
67C3590
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 67C3590
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:-; Wire Size AWG Min:20AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:-; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
40Y2831
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 40Y2831
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 1-160759-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1-160759-1
Quick Connects, Quick Disconnect Connectors 1-160759-1
CONN QC RCPT 16-20AWG 0.250

CONN QC RCPT 16-20AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99650CT-ND 1-160759-1 850370-1-160759-1 392-1-160759-1 1-160759-1 67C3590 40Y2831 1-160759-1
Product Name Quick Connects, Quick Disconnect Connectors Contacts Terminals - 1-160759-1 Electronic Connector Terminals Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 to 20 AWG 20 AWG 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products