TE Connectivity Rack & Panel Connectors 1-1604898-0

Description
Body Features Connector & Keying Code : A Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-1604898-0 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-1604898-0
Rack & Panel Connectors 1-1604898-0
Body Features Connector & Keying Code : A Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No

Body Features


  • Connector & Keying Code : A
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 2
  • Release Style : Rear

Contact Features


  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector Shape : Rectangular
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1604898-0
Product Name Rack & Panel Connectors
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details