TE Connectivity Rack & Panel Connectors 1-1604800-4

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-1604800-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-1604800-4
Rack & Panel Connectors 1-1604800-4
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Sealable : No

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 12
  • Release Style : Rear

Contact Features


  • Contact Size : Size 8
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector Shape : Rectangular
  • Sealable : No
Buy Now Datasheet
Rectangular Connector Housings - 1-1604800-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1604800-4-ND
Rectangular Connector Housings 1-1604800-4-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Backplane Connectors - 1-1604800-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1604800-4
Backplane Connectors 1-1604800-4
ASSY,PLUG,QUADRAX,FR EE HANGING,12 POS

ASSY,PLUG,QUADRAX,FREE HANGING,12 POS

Buy Now
Assy,plug,quadrax,free Hanging,12 Pos Te Connectivity - 95AC0255 - Newark, An Avnet Company
Chicago, IL, United States
Assy,plug,quadrax,free Hanging,12 Pos Te Connectivity
95AC0255
Assy,plug,quadrax,free Hanging,12 Pos Te Connectivity 95AC0255
ASSY,PLUG,QUADRAX,FR EE HANGING,12 POS

ASSY,PLUG,QUADRAX,FREE HANGING,12 POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1604800-4 1-1604800-4-ND 1-1604800-4 95AC0255
Product Name Rack & Panel Connectors Rectangular Connector Housings Backplane Connectors Assy,plug,quadrax,free Hanging,12 Pos Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers