TE Connectivity Rack & Panel Connectors 1-1604800-1

Description
Body Features Connector & Keying Code : B Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-1604800-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-1604800-1
Rack & Panel Connectors 1-1604800-1
Body Features Connector & Keying Code : B Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No

Body Features


  • Connector & Keying Code : B
  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 12
  • Release Style : Rear

Contact Features


  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Sealable : No
Buy Now Datasheet
Rectangular Connector Housings - 1-1604800-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1604800-1-ND
Rectangular Connector Housings 1-1604800-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Backplane Connectors - 1-1604800-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1604800-1
Backplane Connectors 1-1604800-1
Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Buy Now
Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity - 96X6554 - Newark, An Avnet Company
Chicago, IL, United States
Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity
96X6554
Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity 96X6554
Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1604800-1 1-1604800-1-ND 1-1604800-1 96X6554
Product Name Rack & Panel Connectors Rectangular Connector Housings Backplane Connectors Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers