TE Connectivity Rack & Panel Connectors 1-1604800-0

Description
Body Features Connector & Keying Code : F Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : F Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-1604800-0 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-1604800-0
Rack & Panel Connectors 1-1604800-0
Body Features Connector & Keying Code : F Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No

Body Features


  • Connector & Keying Code : F
  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 12
  • Release Style : Rear

Contact Features


  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Sealable : No
Buy Now Datasheet
Rectangular Connector Housings - 1-1604800-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1604800-0-ND
Rectangular Connector Housings 1-1604800-0-ND
"12 Rectangular Connectors - Housings Plug Black 0.366"" (9.30mm)"

"12 Rectangular Connectors - Housings Plug Black 0.366"" (9.30mm)"

Buy Now Datasheet
Backplane Connectors - 1-1604800-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1604800-0
Backplane Connectors 1-1604800-0
Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Buy Now
Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity - 96X6553 - Newark, An Avnet Company
Chicago, IL, United States
Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity
96X6553
Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity 96X6553
Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Rect. Quadrax, 12 Pos. Plug, w/ jackscrw

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1604800-0 1-1604800-0-ND 1-1604800-0 96X6553
Product Name Rack & Panel Connectors Rectangular Connector Housings Backplane Connectors Rect. Quadrax, 12 Pos. Plug, W/ Jackscrw Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers