TE Connectivity Quick Connects, Quick Disconnect Connectors 1-160304-2

Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106546-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106546-ND
Quick Connects, Quick Disconnect Connectors A106546-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333672-1-160304-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333672-1-160304-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333672-1-160304-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333672-1-160304-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 13.5-17 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.795" (20.19mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.303" (7.70mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A106546,-1-160304-2- SI,-D89496-000-SI,-D 89496-000-LSI,2266-1 -160304-2,11603042,1 -160304-2-ND,-D89496 -000-SI-ND Base Product Number: 160304 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333672-1-160304-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 13.5-17 AWG
Contact Material: Brass
Gender: Female
Standard Package: 500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.795" (20.19mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A106546,-1-160304-2-SI,-D89496-000-SI,-D89496-000-LSI,2266-1-160304-2,11603042,1-160304-2-ND,-D89496-000-SI-ND
Base Product Number: 160304
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1-160304-2
Electronic Connector 392-1-160304-2
Brass Tin Receptacle Terminal 13-17AWG 6.35mm Tab Product overview: 1-160304-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-160304-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 13-17AWG 6.35mm Tab Product overview: 1-160304-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-160304-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Faston Is Rohs Compliant Amp - Te Connectivity - 09H6643 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Is Rohs Compliant Amp - Te Connectivity
09H6643
250 Faston Is Rohs Compliant Amp - Te Connectivity 09H6643
250 FASTON IS ROHS COMPLIANT: YES

250 FASTON IS ROHS COMPLIANT: YES

Supplier's Site
250 Faston Is Amp - Te Connectivity - 53M6105 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Is Amp - Te Connectivity
53M6105
250 Faston Is Amp - Te Connectivity 53M6105
250 FASTON IS

250 FASTON IS

Supplier's Site
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Te Connectivity
84R0776
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Te Connectivity 84R0776
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106546-ND 1333672-1-160304-2 392-1-160304-2 09H6643
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector 250 Faston Is Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details