Female Quick Disconnect Terminal, 10-11AWG, Bronze, Tin Plated Product overview: 1-160301-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-160301-9 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"
250 FASTON REC. IS ROHS COMPLIANT: YES
FEMALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes
CONN QC RCPT 10-11AWG 0.250
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-1-160301-9 | A107150TR-ND | 09H6641 | 71Y9670 | 1-160301-9 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | 250 Faston Rec. Is Rohs Compliant Amp - Te Connectivity | Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack | Female / Jack |