TE Connectivity Quick Connects, Quick Disconnect Connectors 1-160301-6

Description
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106963TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106963TR-ND
Quick Connects, Quick Disconnect Connectors A106963TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A106963CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106963CT-ND
Quick Connects, Quick Disconnect Connectors A106963CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
250 Faston-Is Rohs Compliant Amp - Te Connectivity - 09H6640 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston-Is Rohs Compliant Amp - Te Connectivity
09H6640
250 Faston-Is Rohs Compliant Amp - Te Connectivity 09H6640
250 FASTON-IS ROHS COMPLIANT: YES

250 FASTON-IS ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity - 71Y9669 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity
71Y9669
Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity 71Y9669
FEMALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106963TR-ND 09H6640 71Y9669
Product Name Quick Connects, Quick Disconnect Connectors 250 Faston-Is Rohs Compliant Amp - Te Connectivity Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers