Female Power Crimp Connector Tool, Gold, 12-16AWG Product overview: 1-1600961-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1600961-8 can be used for catalog matching and distributor lookup.
CONT 12-16 AWG PWR, STD PLATE
Contact Gold Power Female Blade Sockets 12-16 AWG Crimp
Contact Gold Power Female Blade Sockets 12-16 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334394-1-1600961-8
Category: Connectors, Interconnects>Backpl
Packaging: Reel - TR
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 12-16 AWG
Contact Termination: Crimp
Pin or Socket: Female Blade Sockets
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 116009618,-1-1600961
Base Product Number: 1600961
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-1600961-8 | 1-1600961-8 | A108864TR-ND | 1334394-1-1600961-8 |
| Product Name | Electronic Connector | Backplane Connectors | Backplane Connector Contacts | Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts |
| Gender | Female / Jack |