TE Connectivity Electronic Connector 1-1600960-8

Description
Contact SKT Crimp ST Cable Mount T/R Product overview: 1-1600960-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1600960-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount T/R Product overview: 1-1600960-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1600960-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1-1600960-8
Electronic Connector 332-1-1600960-8
Contact SKT Crimp ST Cable Mount T/R Product overview: 1-1600960-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1600960-8 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount T/R Product overview: 1-1600960-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1600960-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts - 1334418-1-1600960-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
1334418-1-1600960-8
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts 1334418-1-1600960-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334418-1-1600960-8 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 8-10 AWG Contact Termination: Crimp Pin or Socket: Female Blade Sockets Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 116009608,-1-1600960 -8-SI,A108862TR,A108 862CT Base Product Number: 1600960 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334418-1-1600960-8
Category: Connectors, Interconnects>Backplane Connectors>Backplane Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 8-10 AWG
Contact Termination: Crimp
Pin or Socket: Female Blade Sockets
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 116009608,-1-1600960-8-SI,A108862TR,A108862CT
Base Product Number: 1600960
RoHS Status: RoHS Compliant

Buy Now Datasheet
Backplane Connectors - 1-1600960-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1600960-8
Backplane Connectors 1-1600960-8
CONT 8-10 AWG PWR, STD PLATE &

CONT 8-10 AWG PWR, STD PLATE &

Buy Now
Backplane Connector Contacts - A108862CT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A108862CT-ND
Backplane Connector Contacts A108862CT-ND
Contact Gold Power Female Blade Sockets 8-10 AWG Crimp

Contact Gold Power Female Blade Sockets 8-10 AWG Crimp

Buy Now Datasheet
Backplane Connector Contacts - A108862TR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A108862TR-ND
Backplane Connector Contacts A108862TR-ND
Contact Gold Power Female Blade Sockets 8-10 AWG Crimp

Contact Gold Power Female Blade Sockets 8-10 AWG Crimp

Buy Now Datasheet
Backplane Connector Contacts - 1-1600960-8 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
1-1600960-8
Backplane Connector Contacts 1-1600960-8
CONTACT BLADE SCKT PWR 8-10AWG

CONTACT BLADE SCKT PWR 8-10AWG

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-1600960-8 1334418-1-1600960-8 1-1600960-8 A108862CT-ND 1-1600960-8
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Backplane Connectors Backplane Connector Contacts Backplane Connector Contacts
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details