TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1600636-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1600636-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1600636-5
Rectangular Wire & Cable Connectors & Housings 1-1600636-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Power Positions : 8
  • Number of Rows : 4
  • Number of Signal Positions : 24

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60, 200
  • Operating Voltage (VDC) : 60, 200

Housing Features


  • Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1-1600636-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1600636-5
Backplane Connectors 1-1600636-5
MBXL PANEL MT 4P+24S+4P

MBXL PANEL MT 4P+24S+4P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1600636-5
Backplane Connectors 1-1600636-5
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Housings - 1-1600636-5-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1-1600636-5-ND
Backplane Connector Housings 1-1600636-5-ND
32 (24 + 8 Power) Position Housing for Female Sockets and Blade Sockets Connector Black Panel Mount Multi-Beam

32 (24 + 8 Power) Position Housing for Female Sockets and Blade Sockets Connector Black Panel Mount Multi-Beam

Buy Now Datasheet
CONN RCPT HSG MULTI-BEAM 32P BLK - 792-1-1600636-5 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG MULTI-BEAM 32P BLK
792-1-1600636-5
CONN RCPT HSG MULTI-BEAM 32P BLK 792-1-1600636-5
CONN RCPT HSG MULTI-BEAM 32P BLK

CONN RCPT HSG MULTI-BEAM 32P BLK

Supplier's Site
Mbxl Panel Mt 4P+24S+4P Amp - Te Connectivity - 96X6540 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Panel Mt 4P+24S+4P Amp - Te Connectivity
96X6540
Mbxl Panel Mt 4P+24S+4P Amp - Te Connectivity 96X6540
MBXL PANEL MT 4P+24S+4P

MBXL PANEL MT 4P+24S+4P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1600636-5 1-1600636-5 1-1600636-5 1-1600636-5-ND 792-1-1600636-5 96X6540
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connectors Backplane Connector Housings CONN RCPT HSG MULTI-BEAM 32P BLK Mbxl Panel Mt 4P+24S+4P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products