TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1600636-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 16 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 16 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1600636-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1600636-3
Rectangular Wire & Cable Connectors & Housings 1-1600636-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 16 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Power Positions : 2
  • Number of Rows : 4
  • Number of Signal Positions : 16

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Housings - 1-1600636-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1-1600636-3-ND
Backplane Connector Housings 1-1600636-3-ND
18 (16 + 2 Power) Position Housing for Female Sockets and Blade Sockets Connector Black Panel Mount Multi-Beam

18 (16 + 2 Power) Position Housing for Female Sockets and Blade Sockets Connector Black Panel Mount Multi-Beam

Buy Now Datasheet
Backplane Connectors - 1-1600636-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1600636-3
Backplane Connectors 1-1600636-3
MBXL RCPT PMT 1P+16S+1P

MBXL RCPT PMT 1P+16S+1P

Buy Now
Mbxl Rcpt Pmt 1P+16S+1P Amp - Te Connectivity - 96X6538 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Rcpt Pmt 1P+16S+1P Amp - Te Connectivity
96X6538
Mbxl Rcpt Pmt 1P+16S+1P Amp - Te Connectivity 96X6538
MBXL RCPT PMT 1P+16S+1P

MBXL RCPT PMT 1P+16S+1P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1600636-3 1-1600636-3-ND 1-1600636-3 96X6538
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Backplane Connectors Mbxl Rcpt Pmt 1P+16S+1P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products