TE Connectivity PCB Headers & Receptacles 1-1589818-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 65 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 7.8 MM  [.308 INCH ] Connector Length : 25.61 MM  [1.009 INCH ] Row-to-Row Spacing (INCH) : .04 Screw & Hole Diameter : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm X .200" Mounting Screw Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 65 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 7.8 MM  [.308 INCH ] Connector Length : 25.61 MM  [1.009 INCH ] Row-to-Row Spacing (INCH) : .04 Screw & Hole Diameter : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm X .200" Mounting Screw Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1589818-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1589818-0
PCB Headers & Receptacles 1-1589818-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 65 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 7.8 MM  [.308 INCH ] Connector Length : 25.61 MM  [1.009 INCH ] Row-to-Row Spacing (INCH) : .04 Screw & Hole Diameter : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm X .200" Mounting Screw Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 65
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Connector Height : 7.8 MM  [.308 INCH ]
  • Connector Length : 25.61 MM  [1.009 INCH ]
  • Row-to-Row Spacing (INCH) : .04
  • Screw & Hole Diameter : 1 MM  [.039 INCH ]

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Housing Plating Material : Nickel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Hardware Type : 1.0 mm X .200" Mounting Screw
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Mounting/Mating Hardware : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Surface Mount Extended Leads : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 1
  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-1589818-0
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 1-174587-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers; PCB Receptacles
View Details
PCB Connector Headers & Receptacles - 1-1589479-5 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Tin-Lead
View Details
PCB Headers & Receptacles - 1-2307826-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
PCB Headers & Receptacles - 103169-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers