TE ConnectivityWire-to-Board Jumpers & Shunts1-1589737-6
Description
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White
Configuration Features Number of Positions : 15 Number of Rows : 2
Dimensions Product Length : 152.4 MM [6 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With
Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White
Configuration Features Number of Positions : 15 Number of Rows : 2
Dimensions Product Length : 152.4 MM [6 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With
Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White
Configuration Features Number of Positions : 15 Number of Rows : 2
Dimensions Product Length : 152.4 MM [6 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With
Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Body Features
Wire & Cable Insulation Material : Fluoropolymer
Wire Color (Base) : White
Configuration Features
Number of Positions : 15
Number of Rows : 2
Dimensions
Product Length : 152.4 MM [6 INCH ]
Wire Size (MMSQ) : .05
Wire Size (AWG) : 30
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : LCP (Liquid Crystal Polymer)
Mechanical Attachment
Hardware Type : 1.0 mm Captive Jackscrew
Mounting/Mating Hardware : With
Product Type Features
Compatible With Discrete Wire Type : Stranded
PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)