TE Connectivity Microminiature & Nanominiature D Connectors 1-1589735-8

Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 635 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Jumper Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 635 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Jumper Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1589735-8 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1589735-8
Microminiature & Nanominiature D Connectors 1-1589735-8
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 635 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Jumper Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 635 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Fixing Screw
  • Mounting Hardware : Without

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Jumper
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1589735-8
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532185-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers