1-1589479-2 -- PCB CONNECTOR HEADERS & RECEPTACLES
TE ConnectivityPCB Connector Headers & Receptacles1-1589479-2
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 65 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Socket
Dimensions Connector Height : 3.2 MM [.126 INCH ] Connector Length : 25.62 MM [1.009 INCH ] Row-to-Row Spacing : 1.02 MM [.04 INCH ] Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 65 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Socket
Dimensions Connector Height : 3.2 MM [.126 INCH ] Connector Length : 25.62 MM [1.009 INCH ] Row-to-Row Spacing : 1.02 MM [.04 INCH ] Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 65 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Socket
Dimensions Connector Height : 3.2 MM [.126 INCH ] Connector Length : 25.62 MM [1.009 INCH ] Row-to-Row Spacing : 1.02 MM [.04 INCH ] Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 65
Number of Rows : 2
PCB Mount Orientation : Horizontal
Contact Features
Contact Base Material : Brass
Contact Mating Area Plating Material : Tin-Lead
Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ]
Contact Type : Socket
Dimensions
Connector Height : 3.2 MM [.126 INCH ]
Connector Length : 25.62 MM [1.009 INCH ]
Row-to-Row Spacing : 1.02 MM [.04 INCH ]
Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : LCP (Liquid Crystal Polymer)
Housing Plating Material : Nickel
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
Mating Retention Type : Jackscrew
Mounting/Mating Hardware : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Panel Mount Feature : Without
Surface Mount Extended Leads : Without
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Quantity : 1
Packaging Type : Package
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
PCB Connector Assembly Type : PCB Mount Receptacle
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Surface Mount