1-1589463-4 -- PCB CONNECTOR HEADERS & RECEPTACLES
TE ConnectivityPCB Connector Headers & Receptacles1-1589463-4
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Surface Mount Extended Lead Length : 1.02 MM [.04 INCH ]
Dimensions Connector Height (INCH) : .086 Connector Length (INCH) : .809 Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm X .200" Mounting Screw Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .19 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ] Termination Method to Printed Circuit Board : Surface Mount
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Surface Mount Extended Lead Length : 1.02 MM [.04 INCH ]
Dimensions Connector Height (INCH) : .086 Connector Length (INCH) : .809 Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm X .200" Mounting Screw Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .19 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Surface Mount Extended Lead Length : 1.02 MM [.04 INCH ]
Dimensions Connector Height (INCH) : .086 Connector Length (INCH) : .809 Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm X .200" Mounting Screw Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .19 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 25
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Beryllium Copper
Contact Mating Area Plating Material : Tin-Lead
Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ]
Contact Shape & Form : Round
Contact Type : Socket
PCB Contact Termination Area Plating Material : Tin-Lead
Surface Mount Extended Lead Length : 1.02 MM [.04 INCH ]
Dimensions
Connector Height (INCH) : .086
Connector Length (INCH) : .809
Screw & Hole Diameter : 1 MM [.039 INCH ]
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : LCP (Liquid Crystal Polymer)
Housing Plating Material : Nickel
Mechanical Attachment
Connector Mounting Type : Board Mount
Hardware Type : 1.0 mm X .200" Mounting Screw
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
Mating Retention Type : Jackscrew
Mounting/Mating Hardware : With
PCB Mount Alignment : Without
PCB Mount Retention : Without
Panel Mount Feature : Without
Surface Mount Extended Leads : With
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Quantity : 1
Packaging Type : Package
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
PCB Connector Assembly Type : PCB Mount Receptacle
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .19 MM [.008 INCH ]
Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ]
Termination Method to Printed Circuit Board : Surface Mount