TE Connectivity ™ Circular Connectors - Circular Connectors - Housings - 1-1589451-1 1-1589451-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004522-1-1589451-1 Number of Positions: 37 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Copper Number of Contacts: 37 Gender: Male Length: 23.876 mm Housing Material: Polymer Orientation: Horizontal Contact Plating: Lead, Tin Housing Color: Natural Height: 1.016 mm Categories: Circular Connectors - Housings Contact Shape: Round Alternative Parts (Cross-Reference): 1-1589452-2; 3-1589462-9; 502350-3700; ZF5S-30-01-T-WT; ZF5S-40-01-T-WT; 502611-3021; 7-1589683-6; 1589451-1; 47654-0001; 50-29-1742; FT5-30-01-L-RA-K-TR; 47408-0001USS037B2; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: Without PCB Mount Alignment: Without PCB Mount Retention: Without Preloaded: Yes
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004522-1-1589451-1 Number of Positions: 37 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Copper Number of Contacts: 37 Gender: Male Length: 23.876 mm Housing Material: Polymer Orientation: Horizontal Contact Plating: Lead, Tin Housing Color: Natural Height: 1.016 mm Categories: Circular Connectors - Housings Contact Shape: Round Alternative Parts (Cross-Reference): 1-1589452-2; 3-1589462-9; 502350-3700; ZF5S-30-01-T-WT; ZF5S-40-01-T-WT; 502611-3021; 7-1589683-6; 1589451-1; 47654-0001; 50-29-1742; FT5-30-01-L-RA-K-TR; 47408-0001USS037B2; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: Without PCB Mount Alignment: Without PCB Mount Retention: Without Preloaded: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 1-1589451-1 - 1004522-1-1589451-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 1-1589451-1
1004522-1-1589451-1
Circular Connectors - Circular Connectors - Housings - 1-1589451-1 1004522-1-1589451-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004522-1-1589451-1 Number of Positions: 37 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Copper Number of Contacts: 37 Gender: Male Length: 23.876 mm Housing Material: Polymer Orientation: Horizontal Contact Plating: Lead, Tin Housing Color: Natural Height: 1.016 mm Categories: Circular Connectors - Housings Contact Shape: Round Alternative Parts (Cross-Reference): 1-1589452-2; 3-1589462-9; 502350-3700; ZF5S-30-01-T-WT; ZF5S-40-01-T-WT; 502611-3021; 7-1589683-6; 1589451-1; 47654-0001; 50-29-1742; FT5-30-01-L-RA-K-TR; 47408-0001USS037B2; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: Without PCB Mount Alignment: Without PCB Mount Retention: Without Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004522-1-1589451-1
Number of Positions: 37
Pitch: 635 µm
Connector Type: Pin, Plug
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Number of Contacts: 37
Gender: Male
Length: 23.876 mm
Housing Material: Polymer
Orientation: Horizontal
Contact Plating: Lead, Tin
Housing Color: Natural
Height: 1.016 mm
Categories: Circular Connectors - Housings
Contact Shape: Round
Alternative Parts (Cross-Reference): 1-1589452-2; 3-1589462-9; 502350-3700; ZF5S-30-01-T-WT; ZF5S-40-01-T-WT; 502611-3021; 7-1589683-6; 1589451-1; 47654-0001; 50-29-1742; FT5-30-01-L-RA-K-TR; 47408-0001USS037B2;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
ELV: Non-Compliant
PCB Mounting Orientation: Horizontal
Contact Style: Pin
Mating Retention: Without
PCB Mount Alignment: Without
PCB Mount Retention: Without
Preloaded: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1004522-1-1589451-1
Product Name Circular Connectors - Circular Connectors - Housings - 1-1589451-1
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details