Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel
Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 4 PCB Mount Orientation : Horizontal
Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Right Angle
Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder
Operation/Applicatio
n Operating Frequency Range (GHZ) : 60 - 1
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Jack RF Interface : Nanominiature
Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Body Material : Aluminum
- Body Plating Material : Electroless Nickel
Configuration Features
- Number of Coaxial Contacts : 4
- Number of Positions : 4
- PCB Mount Orientation : Horizontal
Contact Features
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Copper
Electrical Characteristics
Housing Features
- Body Orientation : Right Angle
Mechanical Attachment
- Connector Mounting Type : Board Mount
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Solder
Operation/Application
- Operating Frequency Range (GHZ) : 60 - 1
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Product Type Features
- Compatible With RF Cable Type : RG 178
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- RF Connector Style : Jack
- RF Interface : Nanominiature
Termination Features
- Termination Method to PCB : Surface Mount
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]