Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055604-1-1589061-7
Number of Positions: 19
Pitch: 635 µm
Color: Multiple
Connector Type: Circular, Receptacle, Socket, Wire Leads
Contact Material: Copper
Length: 304.8 mm
Shielding: Unshielded
Contact Plating: Gold, Nickel
Insulation Material: Polymer
Number of Pins: 19
Plating: Nickel
Categories: OEM Parts(0-9)
Shell Material: Aluminium
Alternative Parts (Cross-Reference): 1589688-7; 1589057-5; 1925030-1; 52901-0274; 53647-0674; 52885-0274; 1300130202; 1200700184; 1200900029; 1589056-1; 1589060-3QCM019SC2DM
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Wire/Cable Type: Individual
Wire/Cable Gauge: 30 AWG
ELV: Compliant
Preloaded: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055604-1-1589061-7 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1-1589061-7 |