Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132957-1-1589055-5
Number of Positions: 7
Pitch: 635 µm
Connector Type: Plug
Contact Material: Copper
Contact Plating: Gold, Nickel
Number of Pins: 7
Plating: Nickel
Categories: Custom Parts
Shell Material: Aluminium
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Wire/Cable Gauge: 30 AWG
ELV: Compliant
Max Operating Temperature: 200 °C
Assembly Length: 3.013329 m
Preloaded: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132957-1-1589055-5 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1-1589055-5 |