TE Connectivity Free Hanging, Panel Mount 1-1587987-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Free Hanging, Panel Mount - A127777-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A127777-ND
Free Hanging, Panel Mount A127777-ND
Position Rectangular Receptacle Connector

Position Rectangular Receptacle Connector

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1334152-1-1587987-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1334152-1-1587987-1
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1334152-1-1587987-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334152-1-1587987-1 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Features: Fuse Connector Type: Receptacle Standard Package: 1 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4030 Other Part Number: 1-1587987-1-ND,A1277 77 Base Product Number: 1587987 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334152-1-1587987-1
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Bulk
Features: Fuse
Connector Type: Receptacle
Standard Package: 1
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4030
Other Part Number: 1-1587987-1-ND,A127777
Base Product Number: 1587987
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1587987-1 A127777-ND 1334152-1-1587987-1
Product Name Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details