TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1586862-8

Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 18 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 23.8 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 18 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 23.8 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1586862-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1586862-8
Rectangular Wire & Cable Connectors & Housings 1-1586862-8
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 18 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 23.8 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 18
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 39 MM  [1.535 INCH ]
  • Connector Width : 23.8 MM  [.94 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Polyamide

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
18P Fh Plug Val-U-Lok Fh Gw Te Connectivity - 20R9887 - Newark, An Avnet Company
Chicago, IL, United States
18P Fh Plug Val-U-Lok Fh Gw Te Connectivity
20R9887
18P Fh Plug Val-U-Lok Fh Gw Te Connectivity 20R9887
18P FH PLUG VAL-U-LOK FH GW

18P FH PLUG VAL-U-LOK FH GW

Supplier's Site Datasheet
18P Fh Plug Val-U-Lok Fh Gw Amp - Te Connectivity - 40AJ9358 - Newark, An Avnet Company
Chicago, IL, United States
18P Fh Plug Val-U-Lok Fh Gw Amp - Te Connectivity
40AJ9358
18P Fh Plug Val-U-Lok Fh Gw Amp - Te Connectivity 40AJ9358
18P FH PLUG VAL-U-LOK FH GW

18P FH PLUG VAL-U-LOK FH GW

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1586862-8 20R9887
Product Name Rectangular Wire & Cable Connectors & Housings 18P Fh Plug Val-U-Lok Fh Gw Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Accessories - A111683-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers